Texas Instruments Latches 74LS256PC

Description
D-Type, Addressable 2 Channel 2:8 IC Non-Inverted 16-PDIP
Datasheet
Description
D-Type, Addressable 2 Channel 2:8 IC Non-Inverted 16-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LS256PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LS256PC
Latches 74LS256PC
D-Type, Addressable 2 Channel 2:8 IC Non-Inverted 16-PDIP

D-Type, Addressable 2 Channel 2:8 IC Non-Inverted 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LS256PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LS256PC
Integrated Circuits (ICs) - Logic - Latches 74LS256PC
D LATCH, 2-FUNC, 4-BIT, TTL

D LATCH, 2-FUNC, 4-BIT, TTL

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number 74LS256PC 74LS256PC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC75DB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74LCX841WM - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details