Texas Instruments 74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 74AC11074DRG4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DRG4 - Texas Instruments
Dallas, TX, United States
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset
74AC11074DRG4
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 74AC11074DRG4
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 74AC11074DRG4
Product Name 74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Propagation Delay 11.4 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74107DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flip Flops - 54S174FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 54LS175FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details