Texas Instruments SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset 5962-8852001VCA

Description
Dual Positive-Edge-Trigge red D-Type- Flip-Flops With Clear And Preset 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type- Flip-Flops With Clear And Preset 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VCA - Texas Instruments
Dallas, TX, United States
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset
5962-8852001VCA
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset 5962-8852001VCA
Dual Positive-Edge-Trigge red D-Type- Flip-Flops With Clear And Preset 14-CDIP -55 to 125

Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset 14-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 5962-8852001VCA
Product Name SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100151W-MIL - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flip Flops - 54F74LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details