Texas Instruments SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset 5962-8852001DA

Description
Dual Positive-Edge-Trigge red D-Type- Flip-Flops With Clear And Preset 14-CFP -55 to 125
Request a Quote
Description
Dual Positive-Edge-Trigge red D-Type- Flip-Flops With Clear And Preset 14-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-8852001DA is a dual positive-edge-triggered D-type flip-flop with clear and preset in a 14-pin CFP package, operated from -55°C to 125°C with a supply voltage range of 2V to 6V and a maximum propagation delay of 10ns at 5V.

Datasheet Summary
Powered by GS/AI

The 5962-8852001DA is a dual positive-edge-triggered D-type flip-flop with clear and preset in a 14-pin CFP package, operated from -55°C to 125°C with a supply voltage range of 2V to 6V and a maximum propagation delay of 10ns at 5V.

Suppliers

Company
Product
Description
Supplier Links
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Dallas, TX, United States
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset
5962-8852001DA
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset 5962-8852001DA
Dual Positive-Edge-Trigge red D-Type- Flip-Flops With Clear And Preset 14-CFP -55 to 125

Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset 14-CFP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 5962-8852001DA
1129390-5962-8852001DA
Logic - Logic - Flip Flops - 5962-8852001DA 1129390-5962-8852001DA
Manufacturer: Texas Instruments Win Source Part Number: 1129390-5962-8852001 DA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1129390-5962-8852001DA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - 5962-8852001DA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
5962-8852001DA
Flip Flops 5962-8852001DA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 5962-8852001DA 1129390-5962-8852001DA 5962-8852001DA
Product Name SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset Logic - Logic - Flip Flops - 5962-8852001DA Flip Flops
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details