Texas Instruments Flip Flops 5472DM

Description
Flip Flop 1 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)
Datasheet
Description
Flip Flop 1 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 5472DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
5472DM
Flip Flops 5472DM
Flip Flop 1 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 1 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number 5472DM
Product Name Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74BQ-Q100X - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Flip Flops - 74AC574SJX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details