SNJ54LS697J is a synchronous up/down counter with output registers and multiplexed 3-state output in a 20-pin ceramic DIP package, rated for operation from -55°C to 125°C.
Synchronous Up/Down Counters With Output Registers And Multiplexed 3-State Outpu 20-CDIP -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-CDIP
SYNCHRONOUS UP/DOWN COUNTERS WIT
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SNJ54LS697J | SNJ54LS697J | SNJ54LS697J |
| Product Name | SN54LS697 Synchronous Up/Down Counters With Output Registers And Multiplexed 3-State Outpu | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Output Characteristics | 3-State | ||
| Counter Category | Synchronous | ||
| Counter Direction | Bidirectional | ||
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP | DIP; 20-CDIP (0.300\", 7.62mm) |