Texas Instruments Logic - Logic - Counters, Dividers - 74HC393DBR 74HC393DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 751511-74HC393DBR SSOP14 Manufacturer Homepage: www.ti.com Reference case: SSOP14 Reference Date Code: 0801+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 751511-74HC393DBR SSOP14 Manufacturer Homepage: www.ti.com Reference case: SSOP14 Reference Date Code: 0801+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74HC393DBR - 751511-74HC393DBR SSOP14 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HC393DBR
751511-74HC393DBR SSOP14
Logic - Logic - Counters, Dividers - 74HC393DBR 751511-74HC393DBR SSOP14
Manufacturer: Texas Instruments Win Source Part Number: 751511-74HC393DBR SSOP14 Manufacturer Homepage: www.ti.com Reference case: SSOP14 Reference Date Code: 0801+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 751511-74HC393DBR SSOP14
Manufacturer Homepage: www.ti.com
Reference case: SSOP14
Reference Date Code: 0801+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 751511-74HC393DBR SSOP14
Product Name Logic - Logic - Counters, Dividers - 74HC393DBR
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Counters, Dividers - 74HC6323AD,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 100 MHz
View Details
Counters, Dividers - 74HC4060BQ115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 6 V
Package Type 16-VFQFN Exposed Pad
Clock Frequency 95 MHz
View Details