CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-SOIC -55 to 125
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC BINARY COUNTER/DIV/OSC 16SOIC
IC BINARY COUNTER 14-BIT 16SOIC
LOGIC, COUNT/DIV/OSC, 16SO, RL250
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4060BMT | CD4060BMT | 296-CD4060BMTCT-ND | CD4060BMT | CD4060BMT | 815-CD4060BMT | CD4060BMT |
| Product Name | CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | LOGIC, COUNT/DIV/OSC, 16SO, RL250 | Counters, Dividers | |
| Supply Voltage | 3V; 18 | 5V; 5V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154, 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | CD4000 | CMOS | CMOS; CMOS | ||||
| Number of Stages (Bits) | 10 bits | ||||||
| Operating Current | 0.0300 mA |