Texas Instruments CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) CD40193BPW

Description
CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BPW - Texas Instruments
Dallas, TX, United States
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset)
CD40193BPW
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) CD40193BPW
CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) 16-TSSOP -55 to 125

CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) 16-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD40193BPW - 121929-CD40193BPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD40193BPW
121929-CD40193BPW
Logic - Logic - Counters, Dividers - CD40193BPW 121929-CD40193BPW
Manufacturer: Texas Instruments Win Source Part Number: 121929-CD40193BPW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 5.5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121929-CD40193BPW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 5.5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD40193BPW - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-32871-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-32871-5-ND
Counters, Dividers 296-32871-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - CD40193BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD40193BPW
Counters, Dividers CD40193BPW
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now
Logic - Counters, Dividers - CD40193BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD40193BPW
Logic - Counters, Dividers CD40193BPW
IC UP/DOWN COUNTR BINARY 16TSSOP

IC UP/DOWN COUNTR BINARY 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD40193BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD40193BPW
Integrated Circuits (ICs) - Logic - Counters, Dividers CD40193BPW
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD40193BPW 121929-CD40193BPW CD40193BPW 296-32871-5-ND CD40193BPW CD40193BPW CD40193BPW
Product Name CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) Logic - Logic - Counters, Dividers - CD40193BPW Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features Presettable
Counter Direction Bidirectional Bidirectional Bidirectional UP; DOWN; Bidirectional
Supply Voltage 3V; 18 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,TSSOP SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP16 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Logic Family CD4000 CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS163 Synchronous 4-Bit Binary Counters - SN74AS163D - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
6 suppliers
CD4045B CMOS 21-Stage Counter - CD4045BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 9310PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers