Texas Instruments SN54HC193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear 5962-87724012A

Description
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear 20-LCCC -55 to 125
Request a Quote
Description
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-87724012A is a 4-bit synchronous, reversible up/down binary counter designed for reliable performance in various applications. It operates within a wide voltage range of 2 V to 6 V and features low power consumption, with a maximum ICC of 80 µA. The device can drive up to 10 LSTTL loads and has a typical propagation delay (tpd) of 20 ns with a ±4-mA output drive at 5 V. This counter supports fully synchronous operation, eliminating output counting spikes typically associated with asynchronous counters. It includes programmable features, allowing each output to be preset to a desired level independently of count pulses, making it suitable for modulo-N counting applications. The device also features an asynchronous clear function that resets all outputs to low when activated. The 5962-87724012A is designed for easy cascading without external circuitry, utilizing borrow (BO) and carry (CO) outputs for seamless integration with additional counters. It is available in a LCCC package and operates within a temperature range of -55°C to 125°C, making it suitable for a variety of industrial and military applications.

Datasheet Summary
Powered by GS/AI

The 5962-87724012A is a 4-bit synchronous, reversible up/down binary counter designed for reliable performance in various applications. It operates within a wide voltage range of 2 V to 6 V and features low power consumption, with a maximum ICC of 80 µA. The device can drive up to 10 LSTTL loads and has a typical propagation delay (tpd) of 20 ns with a ±4-mA output drive at 5 V. This counter supports fully synchronous operation, eliminating output counting spikes typically associated with asynchronous counters. It includes programmable features, allowing each output to be preset to a desired level independently of count pulses, making it suitable for modulo-N counting applications. The device also features an asynchronous clear function that resets all outputs to low when activated. The 5962-87724012A is designed for easy cascading without external circuitry, utilizing borrow (BO) and carry (CO) outputs for seamless integration with additional counters. It is available in a LCCC package and operates within a temperature range of -55°C to 125°C, making it suitable for a variety of industrial and military applications.

Suppliers

Company
Product
Description
Supplier Links
SN54HC193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear - 5962-87724012A - Texas Instruments
Dallas, TX, United States
SN54HC193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear
5962-87724012A
SN54HC193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear 5962-87724012A
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear 20-LCCC -55 to 125

Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number 5962-87724012A
Product Name SN54HC193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 6
Package Type CDIP,LCCC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
Counters, Dividers - 74F169DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 90 MHz
View Details
CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter - CD40102BE - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
8 suppliers