Synchronous up/down counters with down/up mode control in a 16-pin CFP package, operating from -55°C to 125°C.
Synchronous Up/Down Counters With Down/Up Mode Control 16-CFP -55 to 125
SYNCHRONOUS UP/DOWN COUNTERS WIT
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SNJ54LS191W | SNJ54LS191W |
| Product Name | SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | |
| Counter Direction | Bidirectional | |
| Supply Voltage | 5.25 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | LS |