Texas Instruments CD4516B CMOS Presettable Binary Up/Down Counter CD4516BEE4

Description
CMOS Presettable Binary Up/Down Counter 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Presettable Binary Up/Down Counter 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BEE4 - Texas Instruments
Dallas, TX, United States
CD4516B CMOS Presettable Binary Up/Down Counter
CD4516BEE4
CD4516B CMOS Presettable Binary Up/Down Counter CD4516BEE4
CMOS Presettable Binary Up/Down Counter 16-PDIP -55 to 125

CMOS Presettable Binary Up/Down Counter 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-CD4516BEE4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD4516BEE4-ND
Counters, Dividers 296-CD4516BEE4-ND
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Buy Now Datasheet
Counters, Dividers - CD4516BEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4516BEE4
Counters, Dividers CD4516BEE4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4516BEE4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4516BEE4
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4516BEE4 296-CD4516BEE4-ND CD4516BEE4 CD4516BEE4
Product Name CD4516B CMOS Presettable Binary Up/Down Counter Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features Presettable
Counter Direction Bidirectional Bidirectional
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,TSSOP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC161 Synchronous 4-Bit Binary Counters - 8407501FA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
CD4029B CMOS Presettable Up/Down Counter - CD4029BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
10 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers