Synchronous 4-bit up/down binary counters in a 16-pin CDIP package with an operating temperature range of -55 to 125°C.
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
SYNCHRONOUS 4-BIT UP/DOWN BINARY
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 8001802EA | 8001802EA | 8001802EA |
| Product Name | SN54LS169B Synchronous 4-Bit Up/Down Binary Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | ||
| Counter Direction | Bidirectional | ||
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP,CFP,LCCC | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | LS |