Texas Instruments CD4520B CMOS Dual Binary Up-Counter CD4520BM96

Description
CMOS Dual Binary Up-Counter 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Binary Up-Counter 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4520B CMOS Dual Binary Up-Counter - CD4520BM96 - Texas Instruments
Dallas, TX, United States
CD4520B CMOS Dual Binary Up-Counter
CD4520BM96
CD4520B CMOS Dual Binary Up-Counter CD4520BM96
CMOS Dual Binary Up-Counter 16-SOIC -55 to 125

CMOS Dual Binary Up-Counter 16-SOIC -55 to 125

Buy Now Datasheet
 - CD4520BM96 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD4520BM96 - 1028259-CD4520BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4520BM96
1028259-CD4520BM96
Logic - Logic - Counters, Dividers - CD4520BM96 1028259-CD4520BM96
Manufacturer: Texas Instruments Win Source Part Number: 1028259-CD4520BM96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028259-CD4520BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-41222-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-41222-6-ND
Counters, Dividers 296-41222-6-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-41222-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-41222-1-ND
Counters, Dividers 296-41222-1-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-41222-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-41222-2-ND
Counters, Dividers 296-41222-2-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
Counters, Dividers - CD4520BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4520BM96
Counters, Dividers CD4520BM96
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
CD4520BM96
Logic ICs >> Counters / Dividers CD4520BM96
3V~18V 4 2 8MHz SOIC-16 Counters / Dividers ROHS

3V~18V 4 2 8MHz SOIC-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Logic - Counters, Dividers - CD4520BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4520BM96
Logic - Counters, Dividers CD4520BM96
IC DUAL BIN UP-COUNTER 16-SOIC

IC DUAL BIN UP-COUNTER 16-SOIC

Supplier's Site Datasheet
Counter, Dual, Binary, 4 Stage, Soic-16; Logic Family / Base Number Texas Instruments - 26AJ5431 - Newark, An Avnet Company
Chicago, IL, United States
Counter, Dual, Binary, 4 Stage, Soic-16; Logic Family / Base Number Texas Instruments
26AJ5431
Counter, Dual, Binary, 4 Stage, Soic-16; Logic Family / Base Number Texas Instruments 26AJ5431
COUNTER, DUAL, BINARY, 4 STAGE, SOIC-16; Logic Family / Base Number:CD4520; Counter Type:Binary, Up; Clock Frequency:8MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes

COUNTER, DUAL, BINARY, 4 STAGE, SOIC-16; Logic Family / Base Number:CD4520; Counter Type:Binary, Up; Clock Frequency:8MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4520BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4520BM96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4520BM96
IC BINARY COUNTR DL 4BIT 16SOIC

IC BINARY COUNTR DL 4BIT 16SOIC

Supplier's Site
Counters, Dividers - CD4520BM96 - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD4520BM96
Counters, Dividers CD4520BM96
IC DUAL BIN UP-COUNTER 16-SOIC

IC DUAL BIN UP-COUNTER 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4520BM96 CD4520BM96 1028259-CD4520BM96 296-41222-6-ND CD4520BM96 CD4520BM96 CD4520BM96 26AJ5431 CD4520BM96 CD4520BM96
Product Name CD4520B CMOS Dual Binary Up-Counter Logic - Logic - Counters, Dividers - CD4520BM96 Counters, Dividers Counters, Dividers Logic ICs >> Counters / Dividers Logic - Counters, Dividers Counter, Dual, Binary, 4 Stage, Soic-16; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 1.8V; 3 V ~ 18 V 3V~18V 3V; 3V 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP SOIC; SOIC16 SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC SOIC SOIC; 16-SOIC (0.154", 3.90mm Width)
Logic Family CD4000 CMOS
Number of Stages (Bits) 4 bits 4 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74F163A Synchronous 4-Bit Binary Counter - SN74F163AD - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
CD54HCT193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters - 5962-9084801MEA - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Counter Direction Bidirectional
View Details
2 suppliers
SN74F161A Synchronous 4-Bit Binary Counter - SN74F161AN - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
8 suppliers
CD4516B-MIL CMOS Presettable Binary Up/Down Counter - CD4516BF3A - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
4 suppliers