Texas Instruments CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear CD40161BPWRG4

Description
CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear 16-TSSOP -55 to 125
Request a Quote
Description
CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear 16-TSSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD40161B is a CMOS synchronous programmable 4-bit binary counter featuring an asynchronous clear function. It is available in multiple package types, including 16-lead hermetic dual-in-line ceramic, dual-in-line plastic, small-outline, and thin shrink small-outline packages. This counter is functionally equivalent to the TTL counter series 74LS160 through 74LS163, ensuring pin compatibility for easy integration into existing designs. The operational temperature range for the CD40161B is from -55°C to 125°C, making it suitable for a variety of applications that require reliable performance across a wide temperature spectrum.

Datasheet Summary
Powered by GS/AI

The CD40161B is a CMOS synchronous programmable 4-bit binary counter featuring an asynchronous clear function. It is available in multiple package types, including 16-lead hermetic dual-in-line ceramic, dual-in-line plastic, small-outline, and thin shrink small-outline packages. This counter is functionally equivalent to the TTL counter series 74LS160 through 74LS163, ensuring pin compatibility for easy integration into existing designs. The operational temperature range for the CD40161B is from -55°C to 125°C, making it suitable for a variety of applications that require reliable performance across a wide temperature spectrum.

Suppliers

Company
Product
Description
Supplier Links
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BPWRG4 - Texas Instruments
Dallas, TX, United States
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear
CD40161BPWRG4
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear CD40161BPWRG4
CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear 16-TSSOP -55 to 125

CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear 16-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD40161BPWRG4 - 1159576-CD40161BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD40161BPWRG4
1159576-CD40161BPWRG4
Logic - Logic - Counters, Dividers - CD40161BPWRG4 1159576-CD40161BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159576-CD40161BPWRG 4 Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 8MHz Family Name: CD40161 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): HCF40161BM1; HCF40161M013TR; CD40161BF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159576-CD40161BPWRG4
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Family Name: CD40161
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): HCF40161BM1; HCF40161M013TR; CD40161BF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number CD40161BPWRG4 1159576-CD40161BPWRG4
Product Name CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear Logic - Logic - Counters, Dividers - CD40161BPWRG4
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18 3 V ~ 18 V
Package Type PDIP,SO,TSSOP SSOP
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54F163AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
4 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
7 suppliers