Texas Instruments Flip Flops 100131FCQL

Description
D Flip-Flop, 100K Series, 3-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, CQFP24
Request a Quote Datasheet
Description
D Flip-Flop, 100K Series, 3-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, CQFP24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 100131FCQL - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100K Series, 3-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, CQFP24

D Flip-Flop, 100K Series, 3-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, CQFP24

Supplier's Site Datasheet
Flip Flops - 100131FCQL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100131FCQL
Flip Flops 100131FCQL
Flip Flop 1 Element D-Type 3 Bit Positive Edge

Flip Flop 1 Element D-Type 3 Bit Positive Edge

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
100131FCQL
Integrated Circuits (ICs) - Logic - Flip Flops 100131FCQL
100K SERIES, 3-FUNC

100K SERIES, 3-FUNC

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 100131FCQL 100131FCQL 100131FCQL
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Package Type QFL24
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Single D-type flip-flop with set and reset; positive edge trigger - 74LVC1G74GS,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ACT175MTC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details