SN54AC74 is a dual positive-edge-trigge
Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1129389-5962-8852001
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, CDIP14
SN54AC74 DUAL POSITIVE-EDGE-TRIG
| Texas Instruments | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 5962-8852001CA | 1129389-5962-8852001CA | 5962-8852001CA | 5962-8852001CA | 5962-8852001CA |
| Product Name | SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset | Logic - Logic - Flip Flops - 5962-8852001CA | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | ||||
| Propagation Delay | 13.5 ns | ||||
| fMAX | 100 MHz |