Texas Instruments Logic - Logic - Flip Flops - 74ABT16821DGGRG4 74ABT16821DGGRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1130179-74ABT16821DG GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1130179-74ABT16821DG GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74ABT16821DGGRG4
1130179-74ABT16821DGGRG4
Logic - Logic - Flip Flops - 74ABT16821DGGRG4 1130179-74ABT16821DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1130179-74ABT16821DG GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1130179-74ABT16821DGGRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1130179-74ABT16821DGGRG4
Product Name Logic - Logic - Flip Flops - 74ABT16821DGGRG4
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3170-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details