Texas Instruments SN54HC193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear SNJ54HC193J

Description
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear - SNJ54HC193J - Texas Instruments
Dallas, TX, United States
SN54HC193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear
SNJ54HC193J
SN54HC193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear SNJ54HC193J
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear 16-CDIP -55 to 125

Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear 16-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54HC193J - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, CDIP16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, CDIP16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SNJ54HC193J - 1256621-SNJ54HC193J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SNJ54HC193J
1256621-SNJ54HC193J
Logic - Logic - Counters, Dividers - SNJ54HC193J 1256621-SNJ54HC193J
Manufacturer: Texas Instruments Win Source Part Number: 1256621-SNJ54HC193J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256621-SNJ54HC193J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54HC193J
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54HC193J
SYNCHRONOUS 4-BIT UP/DOWN BINARY

SYNCHRONOUS 4-BIT UP/DOWN BINARY

Supplier's Site
Counters, Dividers - SNJ54HC193J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SNJ54HC193J
Counters, Dividers SNJ54HC193J
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SNJ54HC193J SNJ54HC193J 1256621-SNJ54HC193J SNJ54HC193J SNJ54HC193J
Product Name SN54HC193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear Logic - Logic - Counters, Dividers - SNJ54HC193J Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction Bidirectional Bidirectional
Supply Voltage 6 2 V ~ 6 V
Package Type CDIP,LCCC DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family HC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - 8601101EA - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 6
Package Type CDIP
View Details
3 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BN - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
6 suppliers
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter - CD74HC4059E - Texas Instruments
Specs
Features Programmable
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
4 suppliers