Texas Instruments SN74ALS163B Synchronous 4-Bit Binary Counters SN74ALS163BN

Description
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BN - Texas Instruments
Dallas, TX, United States
SN74ALS163B Synchronous 4-Bit Binary Counters
SN74ALS163BN
SN74ALS163B Synchronous 4-Bit Binary Counters SN74ALS163BN
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70

Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74ALS163BN - 029804-SN74ALS163BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS163BN
029804-SN74ALS163BN
Logic - Logic - Counters, Dividers - SN74ALS163BN 029804-SN74ALS163BN
Manufacturer: Texas Instruments Win Source Part Number: 029804-SN74ALS163BN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029804-SN74ALS163BN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-1488-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-1488-5-ND
Counters, Dividers 296-1488-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
 - SN74ALS163BN - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS163BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS163BN
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS163BN
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Counters, Dividers - SN74ALS163BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS163BN
Counters, Dividers SN74ALS163BN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS163BN 029804-SN74ALS163BN 296-1488-5-ND SN74ALS163BN SN74ALS163BN SN74ALS163BN
Product Name SN74ALS163B Synchronous 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SN74ALS163BN Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous Synchronous
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC,SSOP DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; PDIP16 DIP; 16-DIP (0.300\", 7.62mm)
Logic Family ALS TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS163 Synchronous 4-Bit Binary Counters - SN74AS163N - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
6 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BNSR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers