Texas Instruments CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs CD74HC4017PW

Description
High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PW - Texas Instruments
Dallas, TX, United States
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs
CD74HC4017PW
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs CD74HC4017PW
High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-TSSOP -55 to 125

High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-TSSOP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-CD74HC4017PW-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HC4017PW-ND
Counters, Dividers 296-CD74HC4017PW-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4017PW - 1160262-CD74HC4017PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4017PW
1160262-CD74HC4017PW
Logic - Logic - Counters, Dividers - CD74HC4017PW 1160262-CD74HC4017PW
Manufacturer: Texas Instruments Win Source Part Number: 1160262-CD74HC4017PW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160262-CD74HC4017PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
 - CD74HC4017PW - Rochester Electronics
Newburyport, MA, United States
Ring Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, PDSO16

Ring Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - CD74HC4017PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4017PW
Counters, Dividers CD74HC4017PW
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP

Buy Now
Logic - Counters, Dividers - CD74HC4017PW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4017PW
Logic - Counters, Dividers CD74HC4017PW
IC DECADE COUNTR/DIVIDER 16TSSOP

IC DECADE COUNTR/DIVIDER 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4017PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4017PW
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4017PW
IC DECADE COUNTER 10BIT 16TSSOP

IC DECADE COUNTER 10BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4017PW 296-CD74HC4017PW-ND 1160262-CD74HC4017PW CD74HC4017PW CD74HC4017PW CD74HC4017PW CD74HC4017PW
Product Name CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC4017PW Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter Ring
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Logic Family HC CMOS
Number of Stages (Bits) 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

 - 4510BDC - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type DIP; CDIP16
View Details
3 suppliers
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
CD4059A-MIL CMOS Programmable Divide-by-N Counter - CD4059AD3 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 18
Package Type CDIP SB,WAFERSALE
View Details
3 suppliers