Texas Instruments CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter CD74HC4059E

Description
High Speed CMOS Logic CMOS Programmable Divide-by-N Counter 24-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic CMOS Programmable Divide-by-N Counter 24-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter - CD74HC4059E - Texas Instruments
Dallas, TX, United States
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter
CD74HC4059E
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter CD74HC4059E
High Speed CMOS Logic CMOS Programmable Divide-by-N Counter 24-PDIP -55 to 125

High Speed CMOS Logic CMOS Programmable Divide-by-N Counter 24-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-33086-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-33086-5-ND
Counters, Dividers 296-33086-5-ND
Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-PDIP

Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4059E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4059E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4059E
IC DIVIDER BY N 16-BIT 24DIP

IC DIVIDER BY N 16-BIT 24DIP

Supplier's Site
Counters, Dividers - CD74HC4059E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4059E
Counters, Dividers CD74HC4059E
Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-PDIP

Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number CD74HC4059E 296-33086-5-ND CD74HC4059E CD74HC4059E
Product Name CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Features Programmable
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Package Type PDIP,SOIC DIP; "24-DIP (0.600"", 15.24mm)" DIP; 24-DIP (0.600\", 15.24mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4020B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BE - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Counters, Dividers - 54F192DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 75 MHz
View Details
2 suppliers