Texas Instruments CD54HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 8601101EA

Description
High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - 8601101EA - Texas Instruments
Dallas, TX, United States
CD54HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs
8601101EA
CD54HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 8601101EA
High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-CDIP -55 to 125

High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
8601101EA
Integrated Circuits (ICs) - Logic - Counters, Dividers 8601101EA
HIGH SPEED CMOS LOGIC DECADE COU

HIGH SPEED CMOS LOGIC DECADE COU

Supplier's Site
Counters, Dividers - 8601101EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
8601101EA
Counters, Dividers 8601101EA
Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP

Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 8601101EA 8601101EA 8601101EA
Product Name CD54HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Type BCD/Decade Counter
Supply Voltage 6 2 V ~ 6 V
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS163A Synchronous 4-Bit Counters - 7603401EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161NSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BNSRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
2 suppliers
SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters - SN74ALS169BNSR - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
7 suppliers