Texas Instruments CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs 74FCT16823CTPACTE4

Description
18-Bit D-Type Flip-Flops with 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Description
18-Bit D-Type Flip-Flops with 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY74FCT16823T is an 18-bit D-type flip-flop with three-state outputs designed for high-speed, low-power applications requiring wide registers and parity. It is available in a 56-lead TSSOP package with a 240-mil pitch and operates over an industrial temperature range of -40°C to +85°C with a supply voltage of 5V ±10%. The device features 64 mA sink current and 32 mA source current, with typical ground bounce below 1.0 V at 5V and 25°C. It supports partial-power-down operation via Ioff circuitry and includes edge-rate control for improved noise performance. Output skew is typically less than 250 ps. ESD protection exceeds 2000 V.

Datasheet Summary
Powered by GS/AI

The CY74FCT16823T is an 18-bit D-type flip-flop with three-state outputs designed for high-speed, low-power applications requiring wide registers and parity. It is available in a 56-lead TSSOP package with a 240-mil pitch and operates over an industrial temperature range of -40°C to +85°C with a supply voltage of 5V ±10%. The device features 64 mA sink current and 32 mA source current, with typical ground bounce below 1.0 V at 5V and 25°C. It supports partial-power-down operation via Ioff circuitry and includes edge-rate control for improved noise performance. Output skew is typically less than 250 ps. ESD protection exceeds 2000 V.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs
74FCT16823CTPACTE4
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs 74FCT16823CTPACTE4
18-Bit D-Type Flip-Flops with 3-State Outputs 56-TSSOP -40 to 85

18-Bit D-Type Flip-Flops with 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 74FCT16823CTPACTE4
Product Name CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
fMAX 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers
SN54ACT374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101VRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
CD54HCT534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8984901RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 44 ns
View Details