Texas Instruments SN54AHCT86 Quadruple 2-Input Exclusive-OR Gates SNJ54AHCT86J

Description
Quadruple 2-Input Exclusive-OR Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AHCT86 Quadruple 2-Input Exclusive-OR Gates - SNJ54AHCT86J - Texas Instruments
Dallas, TX, United States
SN54AHCT86 Quadruple 2-Input Exclusive-OR Gates
SNJ54AHCT86J
SN54AHCT86 Quadruple 2-Input Exclusive-OR Gates SNJ54AHCT86J
Quadruple 2-Input Exclusive-OR Gates 14-CDIP -55 to 125

Quadruple 2-Input Exclusive-OR Gates 14-CDIP -55 to 125

Buy Now Datasheet
Quadruple 2-Input Exclusive-OR Gates 14-CDIP -55 to 125 Product overview: SNJ54AHCT86J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHCT86J can be used for catalog matching and distributor lookup.

Quadruple 2-Input Exclusive-OR Gates 14-CDIP -55 to 125 Product overview: SNJ54AHCT86J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54AHCT86J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1226344-SNJ54AHCT86J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1226344-SNJ54AHCT86J
Integrated Circuits (ICs) - Logic - Gates and Inverters 1226344-SNJ54AHCT86J
Win Source Part Number: 1226344-SNJ54AHCT86J Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ54AHCT86J,TE XTISSNJ54AHCT86J

Win Source Part Number: 1226344-SNJ54AHCT86J
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SNJ54AHCT86J,TEXTISSNJ54AHCT86J

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54AHCT86J
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54AHCT86J
IC GATE XOR 4CH 2-INP 14CDIP

IC GATE XOR 4CH 2-INP 14CDIP

Supplier's Site
Gates and Inverters - SNJ54AHCT86J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54AHCT86J
Gates and Inverters SNJ54AHCT86J
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54AHCT86J 705-SNJ54AHCT86J 1226344-SNJ54AHCT86J SNJ54AHCT86J SNJ54AHCT86J
Product Name SN54AHCT86 Quadruple 2-Input Exclusive-OR Gates Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR XOR GATE NOT XOR
Logic Family AHCT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54F64FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details