Texas Instruments SN54AC00-SP Quadruple 2-Input Positive-NAND Gates 5962-8754903VDA

Description
Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Dallas, TX, United States
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates
5962-8754903VDA
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates 5962-8754903VDA
Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125

Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125

Buy Now Datasheet
 - 5962-8754903VDA - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 4-Func, 2-Input, CMOS, CDFP14

NAND Gate, AC Series, 4-Func, 2-Input, CMOS, CDFP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 5962-8754903VDA - 764146-5962-8754903VDA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 5962-8754903VDA
764146-5962-8754903VDA
Logic - Logic - Gates and Inverters - 5962-8754903VDA 764146-5962-8754903VDA
Manufacturer: Texas Instruments Win Source Part Number: 764146-5962-8754903V DA Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-CFP Number of Circuits: 4 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.1 V ~ 3.85 V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-CFP Maximum Quiescent Current: 4μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 764146-5962-8754903VDA
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-CFP
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-CFP
Maximum Quiescent Current: 4μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad Logic IC - 705-5962-8754903VDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-5962-8754903VDA
Quad Logic IC 705-5962-8754903VDA
Quad 2-Input NAND Gate IC, CMOS, -55 to 125°C Product overview: 5962-8754903VDA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8754903VDA can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, -55 to 125°C Product overview: 5962-8754903VDA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8754903VDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5962-8754903VDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
5962-8754903VDA
Integrated Circuits (ICs) - Logic - Gates and Inverters 5962-8754903VDA
IC GATE NAND 4CH 2-INP 14CFP

IC GATE NAND 4CH 2-INP 14CFP

Supplier's Site
Gates and Inverters - 5962-8754903VDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-8754903VDA
Gates and Inverters 5962-8754903VDA
NAND Gate IC 4 Channel 14-CFP

NAND Gate IC 4 Channel 14-CFP

Buy Now
Gates and Inverters - 5962-8754903VDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-8754903VDA
Gates and Inverters 5962-8754903VDA
NAND Gate IC 4 Channel 14-CFP

NAND Gate IC 4 Channel 14-CFP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 5962-8754903VDA 5962-8754903VDA 764146-5962-8754903VDA 705-5962-8754903VDA 5962-8754903VDA 5962-8754903VDA
Product Name SN54AC00-SP Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - 5962-8754903VDA Quad Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NAND; NAND Gate
Supply Voltage 3.3,5 2 V ~ 6 V 6V 2V ~ 6V
Logic Family AC CMOS
Propagation Delay 11 ns 8 ns 8 ns
Operating Current 0.0400 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VCA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details