Texas Instruments SN54HC20-SP Dual 4-Input Positive-NAND Gates 5962-8403901VCA

Description
Dual 4-Input Positive-NAND Gates 14-CDIP
Request a Quote
Description
Dual 4-Input Positive-NAND Gates 14-CDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 4-input NAND gate with two independent gates, fabricated in CMOS technology for low power and wide voltage operation from 2 V to 6 V. Packaged in a 14-pin ceramic dual in-line package (CDIP), measuring 21.30 mm × 7.60 mm. Operating temperature range is -55°C to 125°C. Includes buffered inputs and supports fanout up to 10 LSTTL loads. Complies with the SN54HC20J device specification.

Datasheet Summary
Powered by GS/AI

Dual 4-input NAND gate with two independent gates, fabricated in CMOS technology for low power and wide voltage operation from 2 V to 6 V. Packaged in a 14-pin ceramic dual in-line package (CDIP), measuring 21.30 mm × 7.60 mm. Operating temperature range is -55°C to 125°C. Includes buffered inputs and supports fanout up to 10 LSTTL loads. Complies with the SN54HC20J device specification.

Suppliers

Company
Product
Description
Supplier Links
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Dallas, TX, United States
SN54HC20-SP Dual 4-Input Positive-NAND Gates
5962-8403901VCA
SN54HC20-SP Dual 4-Input Positive-NAND Gates 5962-8403901VCA
Dual 4-Input Positive-NAND Gates 14-CDIP

Dual 4-Input Positive-NAND Gates 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number 5962-8403901VCA
Product Name SN54HC20-SP Dual 4-Input Positive-NAND Gates
Gate Type NAND
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers