The CD54HCT11 is a triple 3-input AND gate in a 14-pin CDIP package measuring 21.30 mm × 7.60 mm, designed for operation from -55°C to +125°C with a supply voltage of 4.5 V to 5.5 V. It accepts LSTTL and CMOS input logic levels, supports fanout up to 10 LSTTL loads, and features buffered inputs for improved noise immunity.
High Speed CMOS Logic Triple 3-Input AND Gates 14-CDIP -55 to 125
AND Gate, HCT Series, 3-Func, 3-Input, CMOS, CDIP14
High Speed CMOS Logic Triple 3-Input AND Gates 14-CDIP -55 to 125 Product overview: 5962-8970901CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8970901CA can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 5962-8970901CA | 5962-8970901CA | 705-5962-8970901CA |
| Product Name | CD54HCT11 High Speed CMOS Logic Triple 3-Input AND Gates | Logic IC | |
| Gate Type | AND | AND | AND; AND GATE |
| Logic Family | HCT | CMOS | |
| Propagation Delay | 42 ns | 42 ns |