Texas Instruments SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs SNJ54ACT373FK

Description
Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Description
Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type transparent latches with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Octal D-type transparent latches with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - SNJ54ACT373FK - Texas Instruments
Dallas, TX, United States
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs
SNJ54ACT373FK
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs SNJ54ACT373FK
Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet
 - SNJ54ACT373FK - Rochester Electronics
Newburyport, MA, United States
54ACT373 Octal D-type Transparent Latches With 3-State Outputs

54ACT373 Octal D-type Transparent Latches With 3-State Outputs

Supplier's Site Datasheet
Latches - SNJ54ACT373FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54ACT373FK
Integrated Circuits (ICs) - Logic - Latches SNJ54ACT373FK
IC D-TYPE TRANSP SGL 8:8 20LCCC

IC D-TYPE TRANSP SGL 8:8 20LCCC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SNJ54ACT373FK SNJ54ACT373FK SNJ54ACT373FK SNJ54ACT373FK
Product Name SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Operating Current 0.0400 mA
Propagation Delay 11.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs - 8401202RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
3 suppliers
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
2 suppliers
CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs - 74FCT162841CTPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
9 suppliers