Texas Instruments SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs 74AVC16373DGGRG4

Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGGRG4 - Texas Instruments
Dallas, TX, United States
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs
74AVC16373DGGRG4
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs 74AVC16373DGGRG4
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85

16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74AVC16373DGGRG4
1131123-74AVC16373DGGRG4
Logic - Logic - Latches - 74AVC16373DGGRG4 1131123-74AVC16373DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131123-74AVC16373DG GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131123-74AVC16373DGGRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Latches Logic Latches
Product Number 74AVC16373DGGRG4 1131123-74AVC16373DGGRG4
Product Name SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs Logic - Logic - Latches - 74AVC16373DGGRG4
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B CMOS Dual 4-Bit Latch - CD4508BME4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
Latches - 9308FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BNSRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers