Octal D-type transparent latches with 3-state outputs in a 20-pin ceramic dual inline package (CDIP), characterized for operation over the military temperature range of −55°C to 125°C. The device features inverting logic outputs, a latch-enable input, and an active-low output-enable input that places outputs in a high-impedance state. Supply voltage ranges from 4.5 V to 5.5 V. High-level output current is specified at −1 mA, and low-level output current at 12 mA. Typical propagation delays are 3 ns for data to output and 4 ns for output-enable to output.
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
IC D-TYPE TRANSP SGL 8:8 20CDIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Inverted 20-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 8401202RA | 8401202RA | 8401202RA |
| Product Name | SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | ||
| Output Characteristics | 3-State | ||
| Operating Current | 29 mA | ||
| Propagation Delay | 18 ns |