Texas Instruments CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs 74FCT162841CTPACT

Description
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs
74FCT162841CTPACT
CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs 74FCT162841CTPACT
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-TSSOP -40 to 85

20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet
Logic - Latches - 74FCT162841CTPACT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT162841CTPACT
Logic - Latches 74FCT162841CTPACT
IC 20BIT LATCHES 56-TSSOP

IC 20BIT LATCHES 56-TSSOP

Supplier's Site Datasheet
Latches - 74FCT162841CTPACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT162841CTPACT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT162841CTPACT
Integrated Circuits (ICs) - Logic - Latches 74FCT162841CTPACT
IC 20BIT LATCHES 56-TSSOP

IC 20BIT LATCHES 56-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74FCT162841CTPACT 74FCT162841CTPACT 74FCT162841CTPACT 74FCT162841CTPACT
Product Name CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D D; Transparent-D
Supply Voltage 5V; 5 4.5V ~ 5.5V
Operating Current 0.5000 mA
Propagation Delay 5.5 ns 1.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BD - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers
SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373EE4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details