The CD4099BE is an 8-bit addressable latch fabricated in CMOS technology, housed in a 16-pin plastic dual-in-line package (PDIP) with dimensions of 506 mm in length, 13.97 mm in width, and 11230 µm in thickness. It operates over a temperature range of -55°C to 125°C and is RoHS compliant with a NIPDAU lead finish.
CMOS 8-Bit Addressable Latch 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 012877-CD4099BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 50ns
Alternative Parts (Cross-Reference): MC14099BCP; CD4099BCN; HCF4099BEY;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
CD4099B CMOS 8-Bit Addressable Latch
IC ADDRESSABL LATCH 8BIT 16-DIP
IC ADDRESSABL LATCH 8BIT 16-DIP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
IC, LOGIC, 4000, LATCH; Logic Family / Base Number:CD4099; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:50ns; Output Current:6.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Flip-Flops | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4099BE | 012877-CD4099BE | 296-2070-5-ND | 2494907 | CD4099BE | CD4099BE | CD4099BE | CD4099BE | 26AJ5426 |
| Product Name | CD4099B CMOS 8-Bit Addressable Latch | Logic - Logic - Latches - CD4099BE | Latches | Flip Flop ICs | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches | Ic, Logic, 4000, Latch; Logic Family / Base Number Texas Instruments | |
| Latch Type | Addressable D | Addressable D | Addressable D | D | |||||
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | ||||
| Operating Current | 0.3000 mA | ||||||||
| Propagation Delay | 150 ns | 50 ns | 50 ns | 50 ns | 50 ns | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |