Texas Instruments Flip Flops 74107DC

Description
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)
Datasheet
Description
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74107DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74107DC
Flip Flops 74107DC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number 74107DC
Product Name Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74175DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Flip Flops - 74AC175SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details