Texas Instruments SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 5962-8769401SA

Description
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Dallas, TX, United States
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs
5962-8769401SA
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 5962-8769401SA
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125

Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 5962-8769401SA
Product Name SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100131W-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 54ALS174J/883 - Quarktwin Technology Ltd.
View Details
2 suppliers