Texas Instruments DS9638 RS-422 Dual High Speed Differential Line Driver DS9638CMX/NOPB

Description
RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS9638 RS-422 Dual High Speed Differential Line Driver - DS9638CMX/NOPB - Texas Instruments
Dallas, TX, United States
DS9638 RS-422 Dual High Speed Differential Line Driver
DS9638CMX/NOPB
DS9638 RS-422 Dual High Speed Differential Line Driver DS9638CMX/NOPB
RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70

RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-DS9638CMX/NOPB
Dual SOIC Interface Transceiver IC 710-DS9638CMX/NOPB
RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70 Product overview: DS9638CMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS9638CMX/NOPB can be used for catalog matching and distributor lookup.

RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70 Product overview: DS9638CMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS9638CMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS9638CMX/NOPB - 121567-DS9638CMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS9638CMX/NOPB
121567-DS9638CMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS9638CMX/NOPB 121567-DS9638CMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 121567-DS9638CMX/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 121567-DS9638CMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS9638CMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS9638CMX/NOPB
Drivers, Receivers, Transceivers DS9638CMX/NOPB
IC DRIVER 2/0 8SOIC

IC DRIVER 2/0 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS9638CMX/NOPB 710-DS9638CMX/NOPB 121567-DS9638CMX/NOPB DS9638CMX/NOPB
Product Name DS9638 RS-422 Dual High Speed Differential Line Driver Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS9638CMX/NOPB Drivers, Receivers, Transceivers
Technology RS422 RS422; RS485; RS422, RS485
Device Type Line / Bus Driver Transceiver Receiver Driver
Features RoHS RoHS
# of Tx 2 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT05 Hex Inverters with Open-Drain Outputs - 5962-9068601QCA - Texas Instruments
Specs
Technology ACT
Device Type CD54ACT05 Hex Inverters with Open-Drain Outputs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-87809012A - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details