Texas Instruments AM26LS31M Quadruple Differential Line Driver 5962-7802301Q2A

Description
Quadruple Differential Line Driver 20-LCCC
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 20-LCCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Dallas, TX, United States
AM26LS31M Quadruple Differential Line Driver
5962-7802301Q2A
AM26LS31M Quadruple Differential Line Driver 5962-7802301Q2A
Quadruple Differential Line Driver 20-LCCC

Quadruple Differential Line Driver 20-LCCC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1213602-5962-7802301Q2A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1213602-5962-7802301Q2A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1213602-5962-7802301Q2A
Win Source Part Number: 1213602-5962-7802301 Q2A Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 81 pct. HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: 2156-5962-7802301Q2A -TI,NATNSC5962-78023 01Q2A

Win Source Part Number: 1213602-5962-7802301Q2A
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 81 pct.
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: 2156-5962-7802301Q2A-TI,NATNSC5962-7802301Q2A

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-5962-7802301Q2A
Interface Transceiver IC 710-5962-7802301Q2A
Quadruple Differential Line Driver 20-LCCC Product overview: 5962-7802301Q2A from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-5962-7802301Q2A can be used for catalog matching and distributor lookup.

Quadruple Differential Line Driver 20-LCCC Product overview: 5962-7802301Q2A from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-5962-7802301Q2A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 5962-7802301Q2A 1213602-5962-7802301Q2A 710-5962-7802301Q2A
Product Name AM26LS31M Quadruple Differential Line Driver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC
Device Type Line / Bus Driver Receiver; Sensor Interface; Transceiver Transceiver
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801Q3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CD54HCT367 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs - 5962-9070601MEA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details