Texas Instruments DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver DS1487MX/NOPB

Description
Low Power RS-485/1/4 Unit Load Multipoint Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Low Power RS-485/1/4 Unit Load Multipoint Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver - DS1487MX/NOPB - Texas Instruments
Dallas, TX, United States
DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver
DS1487MX/NOPB
DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver DS1487MX/NOPB
Low Power RS-485/1/4 Unit Load Multipoint Transceiver 8-SOIC 0 to 70

Low Power RS-485/1/4 Unit Load Multipoint Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS1487MX/NOPB - 110828-DS1487MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS1487MX/NOPB
110828-DS1487MX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS1487MX/NOPB 110828-DS1487MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 110828-DS1487MX/NOPB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 2Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 110828-DS1487MX/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 2Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-DS1487MX/NOPB
Low-Power SOIC Interface Transceiver IC 710-DS1487MX/NOPB
Low Power RS-485/1/4 Unit Load Multipoint Transceiver 8-SOIC 0 to 70 Product overview: DS1487MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS1487MX/NOPB can be used for catalog matching and distributor lookup.

Low Power RS-485/1/4 Unit Load Multipoint Transceiver 8-SOIC 0 to 70 Product overview: DS1487MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS1487MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS1487MX/NOPB 110828-DS1487MX/NOPB 710-DS1487MX/NOPB
Product Name DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver Interface - Interface - Drivers, Receivers, Transceivers - DS1487MX/NOPB Low-Power SOIC Interface Transceiver IC
Technology RS485
Device Type Transceiver Receiver; Transceiver Transceiver
Supply Voltage 5V Other; 4.75 V ~ 5.25 V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - DS96F174ME/883 - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
4 suppliers
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-88540012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
DS8923A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair - DS8923AM - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver
# of Tx 2 #
View Details
4 suppliers