The 5962-9220303MSA is an 8-bit octal buffer and line driver with 3-state outputs, housed in a 20-pin CFP package and operating over a temperature range of -55°C to 125°C. It features matched rise and fall times, TTL-compatible input and output levels, and supports partial-power-down operation with I_off circuitry. The device provides 64-mA sink current and 32-mA source current per output, meets ESD protection standards of 2000-V human-body model, 200-V machine model, and 1000-V charged-device model, and is designed for use as a memory address driver, clock driver, or bus-oriented transmitter/receiver
Octal Buffers and Line Drivers with 3-State Outputs 20-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9220303MSA |
| Product Name | CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs |
| Technology | FCT |