Texas Instruments MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection MAX211IDWR

Description
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SOIC -40 to 85
Request a Quote Datasheet
Description
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDWR - Texas Instruments
Dallas, TX, United States
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection
MAX211IDWR
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection MAX211IDWR
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SOIC -40 to 85

5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX211IDWR - 1066913-MAX211IDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX211IDWR
1066913-MAX211IDWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX211IDWR 1066913-MAX211IDWR
Manufacturer: Texas Instruments Win Source Part Number: 1066913-MAX211IDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1066913-MAX211IDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-MAX211IDWR
SOIC Interface Transceiver IC 710-MAX211IDWR
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SOIC -40 to 85 Product overview: MAX211IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX211IDWR can be used for catalog matching and distributor lookup.

5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SOIC -40 to 85 Product overview: MAX211IDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX211IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MAX211IDWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, PDSO28

Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, PDSO28

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX211IDWR
RS-232 Interface IC MAX211IDWR
RS-232 Interface IC 5V MultiCh Line Driver/Receiver

RS-232 Interface IC 5V MultiCh Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX211IDWR 1066913-MAX211IDWR 710-MAX211IDWR MAX211IDWR MAX211IDWR
Product Name MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX211IDWR SOIC Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT541 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT541M - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
Interface Transceiver IC - 710-32R2220RX-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31CDE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers