The MAX202 is a dual RS-232 line driver and receiver with ±15-kV ESD protection, designed for interfacing between asynchronous communication controllers and serial-port connectors using a single 5-V supply. It operates at data rates up to 120 kbit/s and includes an integrated charge pump requiring four external capacitors. The MAX202CDRE4 variant is packaged in a 16-pin SOIC (D) with a nominal size of 9.9 mm × 6 mm and supports an operating temperature range of -40°C to 85°C. It meets TIA/EIA-232-F and ITU v.28 standards, and its latch-up performance exceeds 100 mA per JESD78, Class II. The device includes two drivers, two receivers, and complies with RoHS standards with a NIPDAU lead finish and Level-1 MSL rating.
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC 0 to 70
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC 0 to 70 Product overview: MAX202CDRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX202CDRE4 can be used for catalog matching and distributor lookup.
RS-232 Interface IC 5V Dual Line Driver/Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX202CDRE4 | 710-MAX202CDRE4 | MAX202CDRE4 |
| Product Name | MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection | Dual -15 kV SOIC Interface Transceiver IC | RS-232 Interface IC |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Rx | 2 # |