Triple Low-Power Drivers And Receivers 16-SOIC 0 to 70
RS-232 Transceiver, 3Tx/3Rx, 5V, 120Kbps, SOIC Product overview: SN75C1406DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1406DW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082462-SN75C1406DW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DRIVER/RECEIVER LOW POWER, 75C1406; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC TRANSCEIVER FULL 3/3 16SOIC
RS-232 Interface IC Triple RS232
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C1406DW | 710-SN75C1406DW | 082462-SN75C1406DW | 29AH7695 | SN75C1406DW | SN75C1406DW |
| Product Name | SN75C1406 Triple Low-Power Drivers And Receivers | 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75C1406DW | Driver/receiver Low Power, 75C1406; Msl Texas Instruments | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Receiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 3 # | |||||
| Data Rate | 120 kbps | 120 kbps |