Texas Instruments ISO1176 Isolated PROFIBUS RS-485 Transceiver ISO1176DW

Description
Isolated PROFIBUS RS-485 Transceiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Isolated PROFIBUS RS-485 Transceiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO1176 Isolated PROFIBUS RS-485 Transceiver - ISO1176DW - Texas Instruments
Dallas, TX, United States
ISO1176 Isolated PROFIBUS RS-485 Transceiver
ISO1176DW
ISO1176 Isolated PROFIBUS RS-485 Transceiver ISO1176DW
Isolated PROFIBUS RS-485 Transceiver 16-SOIC -40 to 85

Isolated PROFIBUS RS-485 Transceiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
901-ISO1176DW
SOIC Interface Transceiver IC 901-ISO1176DW
Single Transmitter/Receiver RS-485 16-Pin SOIC Tube Product overview: ISO1176DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO1176DW can be used for catalog matching and distributor lookup.

Single Transmitter/Receiver RS-485 16-Pin SOIC Tube Product overview: ISO1176DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO1176DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Rs485 Profibus Txrx 16-Soic; Device Type Texas Instruments - 36AJ9543 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs485 Profibus Txrx 16-Soic; Device Type Texas Instruments
36AJ9543
Ic, Rs485 Profibus Txrx 16-Soic; Device Type Texas Instruments 36AJ9543
IC, RS485 PROFIBUS TXRX 16-SOIC; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

IC, RS485 PROFIBUS TXRX 16-SOIC; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO1176DW
Digital Isolators ISO1176DW
Digital Isolators Iso PROFIBUS RS-485 Xcvr

Digital Isolators Iso PROFIBUS RS-485 Xcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO1176DW 901-ISO1176DW 36AJ9543 ISO1176DW
Product Name ISO1176 Isolated PROFIBUS RS-485 Transceiver SOIC Interface Transceiver IC Ic, Rs485 Profibus Txrx 16-Soic; Device Type Texas Instruments Digital Isolators
Technology RS485
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 Other; 3.15V
Unlock Full Specs
to access all available technical data

Similar Products

DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BN - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VRA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8772101CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-8776701RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details