Texas Instruments DS8921 Differential Line Drivers and Receiver Pair DS8921MX/NOPB

Description
Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS8921 Differential Line Drivers and Receiver Pair - DS8921MX/NOPB - Texas Instruments
Dallas, TX, United States
DS8921 Differential Line Drivers and Receiver Pair
DS8921MX/NOPB
DS8921 Differential Line Drivers and Receiver Pair DS8921MX/NOPB
Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70

Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS8921MX/NOPB - 115997-DS8921MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS8921MX/NOPB
115997-DS8921MX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS8921MX/NOPB 115997-DS8921MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 115997-DS8921MX/NOPB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115997-DS8921MX/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS8921MX/NOPB
SOIC Interface Transceiver IC 710-DS8921MX/NOPB
Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70 Product overview: DS8921MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8921MX/NOPB can be used for catalog matching and distributor lookup.

Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70 Product overview: DS8921MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8921MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422 Transceiver, 5.5V, Soic-8; Device Type Texas Instruments - 26AJ5764 - Newark, An Avnet Company
Chicago, IL, United States
Rs422 Transceiver, 5.5V, Soic-8; Device Type Texas Instruments
26AJ5764
Rs422 Transceiver, 5.5V, Soic-8; Device Type Texas Instruments 26AJ5764
RS422 TRANSCEIVER, 5.5V, SOIC-8; Device Type:RS422 Transceiver; IC Interface Type:RS422; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS422 TRANSCEIVER, 5.5V, SOIC-8; Device Type:RS422 Transceiver; IC Interface Type:RS422; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - DS8921MX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS8921MX/NOPB
Drivers, Receivers, Transceivers DS8921MX/NOPB
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
DS8921MX/NOPB
RS-422 Interface IC DS8921MX/NOPB
RS-422 Interface IC Diff Line Dvrs & Recvr Pair

RS-422 Interface IC Diff Line Dvrs & Recvr Pair

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS8921MX/NOPB 115997-DS8921MX/NOPB 710-DS8921MX/NOPB 26AJ5764 DS8921MX/NOPB DS8921MX/NOPB
Product Name DS8921 Differential Line Drivers and Receiver Pair Interface - Interface - Drivers, Receivers, Transceivers - DS8921MX/NOPB SOIC Interface Transceiver IC Rs422 Transceiver, 5.5V, Soic-8; Device Type Texas Instruments Drivers, Receivers, Transceivers RS-422 Interface IC
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS90C031QML LVDS Quad CMOS Differential Line Driver - 5962-9583301Q2A - Texas Instruments
Specs
Technology LVDS
Device Type Line / Bus Driver
# of Tx 4 #
View Details
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details