The AM26LS33AM is a quadruple differential line receiver with a CFP (W) package, operating over the full military temperature range of -55°C to 125°C, featuring a ±15-V common-mode range, ±500-mV sensitivity, 3-state outputs, and operation from a single 5-V supply. It meets or exceeds ANSI TIA/EIA-422-B, TIA/EIA-423-B, and ITU V.10 and V.11 standards.
Quadruple Differential Line Receiver 16-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-7802004MFA |
| Product Name | AM26LS33AM Quadruple Differential Line Receiver |
| Device Type | Receiver |