Dual Differential Drivers And Receivers 16-TSSOP 0 to 70
Dual Differential Drivers And Receivers 16-TSSOP 0 to 70 Product overview: SN75C1168PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C1168PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030510-SN75C1168PWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 60mV
Family Name: SN75C1168
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): M5M34050P; M5M34051P; M5M34050FP; M5M34051FP;
Introduction Date: March 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 2/2 16TSSOP
RS-422 Interface IC Dual Differential Drvrs & Rec
TSSOP-16-4.3mm RS-485/RS-422 ICs ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C1168PWR | 710-SN75C1168PWR | 030510-SN75C1168PWR | SN75C1168PWR | SN75C1168PWR | SN75C1168PWR |
| Product Name | SN75C1168 Dual Differential Drivers And Receivers | Dual TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75C1168PWR | Drivers, Receivers, Transceivers | RS-422 Interface IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs |
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | UART | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | |||||
| # of Rx | 2 # | |||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |