Texas Instruments MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection MAX208CDB

Description
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SSOP 0 to 70
Request a Quote Datasheet
Description
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208CDB - Texas Instruments
Dallas, TX, United States
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection
MAX208CDB
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection MAX208CDB
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SSOP 0 to 70

5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-MAX208CDB
SSOP Interface Transceiver IC 710-MAX208CDB
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SSOP 0 to 70 Product overview: MAX208CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX208CDB can be used for catalog matching and distributor lookup.

5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 24-SSOP 0 to 70 Product overview: MAX208CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX208CDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX208CDB
RS-232 Interface IC MAX208CDB
RS-232 Interface IC 5V MultiCh Line Driver/Receiver

RS-232 Interface IC 5V MultiCh Line Driver/Receiver

Buy Now Datasheet
Transceiver, Rs232, 120Kbps, 5V, Ssop-24; Device Type Texas Instruments - 26AJ7480 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rs232, 120Kbps, 5V, Ssop-24; Device Type Texas Instruments
26AJ7480
Transceiver, Rs232, 120Kbps, 5V, Ssop-24; Device Type Texas Instruments 26AJ7480
TRANSCEIVER, RS232, 120KBPS, 5V, SSOP-24; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:4Drivers; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

TRANSCEIVER, RS232, 120KBPS, 5V, SSOP-24; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:4Drivers; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX208CDB 710-MAX208CDB MAX208CDB 26AJ7480
Product Name MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection SSOP Interface Transceiver IC RS-232 Interface IC Transceiver, Rs232, 120Kbps, 5V, Ssop-24; Device Type Texas Instruments
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 4 #
Data Rate 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31CDRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VCA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801Q3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details