Multipoint RS-485/RS-422 Transceivers 8-SOIC -40 to 85
Multipoint RS-485/RS-422 Transceivers 8-SOIC -40 to 85 Product overview: DS75176BTMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS75176BTMX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 014805-DS75176BTMX/N
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Family Name: DS75176BT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): MAX13431EETB+T; MAX13431EETB+; MAX13431EEUB+T; MAX13431EEUB+;
Introduction Date: July 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS75176BTMX/NOPB | 710-DS75176BTMX/NOPB | 014805-DS75176BTMX/NOPB | DS75176BTMX/NOPB |
| Product Name | DS75176BT Multipoint RS-485/RS-422 Transceivers | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS75176BTMX/NOPB | Drivers, Receivers, Transceivers |
| Technology | RS422; RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | |
| # of Tx | 1 # |