Texas Instruments MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection MAX213CDWR

Description
5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SOIC 0 to 70
Request a Quote Datasheet
Description
5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection - MAX213CDWR - Texas Instruments
Dallas, TX, United States
MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection
MAX213CDWR
MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection MAX213CDWR
5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SOIC 0 to 70

5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX213CDWR - 1066917-MAX213CDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX213CDWR
1066917-MAX213CDWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX213CDWR 1066917-MAX213CDWR
Manufacturer: Texas Instruments Win Source Part Number: 1066917-MAX213CDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ADM213EAR-REEL; MAX213CDWRG4; MAX223CWI-T; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1066917-MAX213CDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ADM213EAR-REEL; MAX213CDWRG4; MAX223CWI-T;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-MAX213CDWR
SOIC Interface Transceiver IC 710-MAX213CDWR
5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SOIC 0 to 70 Product overview: MAX213CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX213CDWR can be used for catalog matching and distributor lookup.

5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection 28-SOIC 0 to 70 Product overview: MAX213CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX213CDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MAX213CDWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, PDSO28

Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, PDSO28

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX213CDWR
RS-232 Interface IC MAX213CDWR
RS-232 Interface IC 5V MultiCh Line Driver/Receiver

RS-232 Interface IC 5V MultiCh Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX213CDWR 1066917-MAX213CDWR 710-MAX213CDWR MAX213CDWR MAX213CDWR
Product Name MAX213 5-V Multichannel RS-232 Line Driver/Receiver with 15-kV ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX213CDWR SOIC Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IN - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
AM26C32 Quadruple Differential Line Receiver - AM26C32IDR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
5 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers