Texas Instruments SN75185 Multiple RS-232 Drivers And Receivers SN75185DWR

Description
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75185 Multiple RS-232 Drivers And Receivers - SN75185DWR - Texas Instruments
Dallas, TX, United States
SN75185 Multiple RS-232 Drivers And Receivers
SN75185DWR
SN75185 Multiple RS-232 Drivers And Receivers SN75185DWR
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70

Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70

Buy Now Datasheet
 - SN75185DWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20

Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75185DWR
SOIC Interface Transceiver IC 710-SN75185DWR
Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70 Product overview: SN75185DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75185DWR can be used for catalog matching and distributor lookup.

Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70 Product overview: SN75185DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75185DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75185DWR - 030473-SN75185DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75185DWR
030473-SN75185DWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75185DWR 030473-SN75185DWR
Manufacturer: Texas Instruments Win Source Part Number: 030473-SN75185DWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Receiver Hysteresis: 500mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030473-SN75185DWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75185DWR
RS-232 Interface IC SN75185DWR
RS-232 Interface IC Multiple RS-232

RS-232 Interface IC Multiple RS-232

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75185DWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75185DWR
Drivers, Receivers, Transceivers SN75185DWR
IC TRANSCEIVER 3/5 20SOIC

IC TRANSCEIVER 3/5 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75185DWR SN75185DWR 710-SN75185DWR 030473-SN75185DWR SN75185DWR SN75185DWR
Product Name SN75185 Multiple RS-232 Drivers And Receivers SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75185DWR RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Device Type Receiver Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details